FORD WSE-M2C903-A2

OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 10W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 27 October 2009
Status: inactive
Page Count: 11
scope:

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.

Document History

FORD WSE-M2C903-A2
October 27, 2009
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 10W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
May 24, 2004
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 10W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...
July 25, 1994
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 10W-30
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...

References

Advertisement