FORD WSS-M21P41-A
FASTENER FINISH S424, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 3 |
scope:
The materials defined by this specification is a corrosion protective coating applied anionically per supplier specifications over steel substrates. It consists of a zinc phosphate pretreatment, an anodic epoxy electrocoat, and an integrally cured torque modified post dip to provide consistent torque-tension control.
Document History
FORD WSS-M21P41-A
April 1, 2019
FASTENER FINISH S424, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification is a corrosion protective coating applied anionically per supplier specifications over steel substrates. It consists of a zinc phosphate pretreatment, an...
February 21, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
January 2, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
October 13, 2003
CORROSION PROTECTIVE COATING, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel. They...