FORD WSS-M21P41-A

FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 2 January 2014
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They consist of a zinc phosphate pretreatment, either an anodic epoxy electrocoat or a cathodic epoxy electrocoat, and an integrally cured torque modified post dip to provide consistent torque-tension control.. Both processes provide enhanced corrosion resistance.

Both processes are free of nickel, chromium, lead and cadmium.

Document History

April 1, 2019
FASTENER FINISH S424, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification is a corrosion protective coating applied anionically per supplier specifications over steel substrates. It consists of a zinc phosphate pretreatment, an...
February 21, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
FORD WSS-M21P41-A
January 2, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
October 13, 2003
CORROSION PROTECTIVE COATING, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel. They...

References

Advertisement