FORD WSS-M21P41-A

CORROSION PROTECTIVE COATING, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 October 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel. They consist of a zinc phosphate pretreatment and either an anodic epoxy electrocoat or a cathodic epoxy electrocoat. Both processes provide enhanced corrosion resistance. When used with an integrally cured torque modified post dip these processes provide consistent torque-tension control.

Document History

April 1, 2019
FASTENER FINISH S424, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification is a corrosion protective coating applied anionically per supplier specifications over steel substrates. It consists of a zinc phosphate pretreatment, an...
February 21, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
January 2, 2014
FASTENER FINISH, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
FORD WSS-M21P41-A
October 13, 2003
CORROSION PROTECTIVE COATING, ANIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel. They...

References

Advertisement