IEC 62363

Radiation protection instrumentation – Portable photon contamination meters and monitors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2008
Status: active
Page Count: 66
ICS Code (Radiation protection): 13.280
scope:

This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.

Document History

IEC 62363
April 1, 2008
Radiation protection instrumentation – Portable photon contamination meters and monitors
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...

References

Advertisement