IEC 60794-3-20

Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2016
Status: active
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a family specification, covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.

Self-supporting aerial telecommunication cable in this context means a cable construction with sufficient strength members designed to be suspended on poles and similar devices without the aid of another supporting wire or conductor. ADSS cables installed on power lines which require special sheath material for tracking and erosion resistance and other constructions intended for high-voltage applications are not covered by this standard.

Detail specifications may be prepared based on this family specification.

NOTE IEC TR 62839-1 gives rules to build an environmental declaration if needed.

Document History

IEC 60794-3-20
September 1, 2016
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794, which is a family specification, covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
January 1, 2009
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
March 1, 2002
Optical Fibre Cables - Part 3-20: Outdoor Cables - Family Specification for Optical Self-Supporting Aerial Telecommunication Cables
A description is not available for this item.

References

Advertisement