IEC 60794-3-20
Optical Fibre Cables - Part 3-20: Outdoor Cables - Family Specification for Optical Self-Supporting Aerial Telecommunication Cables
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
September 1, 2016
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794, which is a family specification, covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
January 1, 2009
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
IEC 60794-3-20
March 1, 2002
Optical Fibre Cables - Part 3-20: Outdoor Cables - Family Specification for Optical Self-Supporting Aerial Telecommunication Cables
A description is not available for this item.