ISO 12576-2
Thermal insulation products — Conformity control systems — Part 2: In-situ products
| Organization: | ISO |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This part of ISO 12576 establishes three systems for the conformity control of thermal insulation products that are manufactured on site from components produced in a factory, and provides the minimum requirements for each system. Examples of these types of products are loose fill and spray-applied insulations.
The purpose of this part of ISO 12576 is to provide uniform methods to determine whether the production of a thermal insulation product is acceptable as conforming to the relevant specification requirements once it is installed on site.
Document History