ISO FDIS 9076-1
Thermal insulation - Mineral wool loose-fill for ventilated roof spaces - Part 1: Material product specification
| Organization: | ISO |
| Publication Date: | 24 June 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This part of ISO 9076 specifies the labeling for packages of loose-fill thermal insulation for horizontal applications in ventilated attic, loft or roof spaces of buildings installed by blowing machines, and the related test methods and requirements.
This part of ISO 9076 is not applicable to the methods of installing loose-fill mineral wool thermal insulation. The necessary installation instructions for satisfactory performance of the material are intended to be given by the manufacturer. Typical locations for loose-fill are detailed in ISO 9774. The installer's responsibilities are covered in ISO 9076-2.
Document History