ISO/IEC 15459-4
Information technology - Unique identifiers - Part 4: Individual items
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code label or other AIDC media attached to the item to meet supply chain needs. To address management needs, different classes of items are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the unique identifiers associated with each class. The rules are defined for the individual items to identify the unique occurrence of an item, understood to mean the layers zero and one as will be defined in two future International Standards (ISO 17367 and ISO 17366, respectively).
Document History