ISO 15002

Flow-metering devices for connection to terminal units of medical gas pipeline systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2008
Status: active
Page Count: 28
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard is applicable to:

- flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal units of a medical gas pipeline system for flow adjustment, measurement and delivery of medical gases;

- flow-metering devices that are connected and disconnected by the operator at gas-specific connection points of devices such as pressure regulators.

This International Standard applies to:

flow-metering devices intended to be used with the following medical gases:

- oxygen;

- nitrous oxide;

- medical air;

- carbon dioxide;

- oxygen/nitrous oxide mixture [50 %/50 % (by volume)];

- specified mixtures of the gases listed above;

flow-metering devices intended to be used with the following gases:

- oxygen-enriched air;

- helium;

- xenon.

NOTE Regional or national regulations might permit use of oxygen-specific connection points for oxygen-enriched air.

This International Standard does not apply to electrical or electronic flow-metering devices.

This International Standard does not apply to gases used for driving surgical tools.

Document History

August 1, 2023
Flow control devices for connection to a medical gas supply system
This document specifies requirements for flow control devices that can be connected by the user either directly, by means of a probe or a gas-specific connector, or indirectly by means of a...
January 1, 2018
Flow-metering devices for connection to terminal units of medical gas pipeline systems AMENDMENT 1
A description is not available for this item.
ISO 15002
July 1, 2008
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: — flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
December 1, 2000
Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
A description is not available for this item.

References

Advertisement