ISO 15002

Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2000
Status: inactive
Page Count: 22
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10

Document History

August 1, 2023
Flow control devices for connection to a medical gas supply system
This document specifies requirements for flow control devices that can be connected by the user either directly, by means of a probe or a gas-specific connector, or indirectly by means of a...
January 1, 2018
Flow-metering devices for connection to terminal units of medical gas pipeline systems AMENDMENT 1
A description is not available for this item.
July 1, 2008
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This International Standard is applicable to: — flow-metering devices that are connected, either directly or by means of flexible connecting assemblies, and disconnected by the operator at terminal...
ISO 15002
December 1, 2000
Flow-Metering Devices for Connection to Terminal Units of Medical Gas Pipeline Systems
A description is not available for this item.
Advertisement