CTA - EIA-426

Loudspeakers, Power Rating, Single Voice Coil

inactive
Buy Now
Organization: CTA
Publication Date: 1 April 1975
Status: inactive
Page Count: 7
scope:

This test measures the loudspeaker's ability to provide long service with rated maximum input power. This test may be used as a life test. Two causes of failure are: thermal, due to overheating the voice coil, and mechanical, due to fatigue of some part. "Program Noise" approximates normal program material for these tests.

This standard is issued because there is no other industry standard for power rating of loudspeakers.

Document History

July 1, 1998
Loudspeaker, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
July 1, 1998
Loudspeakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
July 1, 1998
Loud Speakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
July 1, 1998
Loudspeakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
March 1, 1980
Loudspeakers, Power Rating, Full Range
SCOPE AND DEFINITION This test is an accelerated test measuring the loudspeaker's ability to provide long service at rated power. Full range is defined as substantially including bass, middle and...
EIA-426
April 1, 1975
Loudspeakers, Power Rating, Single Voice Coil
This test measures the loudspeaker's ability to provide long service with rated maximum input power. This test may be used as a life test. Two causes of failure are: thermal, due to overheating the...
Advertisement