CTA-426

Loud Speakers, Optimum Amplifier Power

active, Most Current
Buy Now
Organization: CTA
Publication Date: 1 July 1998
Status: active
Page Count: 27
scope:

This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of power compression, harmonic distortion, and accelerated life testing, when operated at or below the optimum amplifier power. Guidelines for using this standard to establish a power rating for a product are presented in Annex C (informative).

Loudspeakers are to be tested as they are intended to be used. Transducers are to be tested either on a test baffle (see Annex B (normative)) or in the enclosure recommended by the manufacturer; manufacturer's stated ratings must clearly specify any such enclosure. No external crossover network shall be used except as specified by the manufacturer. Systems provided with enclosures and/or crossover networks are to be tested with crossover networks and enclosures intact, unless otherwise specified by the manufacturer.

Document History

July 1, 1998
Loudspeaker, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
July 1, 1998
Loudspeakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
CTA-426
July 1, 1998
Loud Speakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
July 1, 1998
Loudspeakers, Optimum Amplifier Power
This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of...
March 1, 1980
Loudspeakers, Power Rating, Full Range
SCOPE AND DEFINITION This test is an accelerated test measuring the loudspeaker's ability to provide long service at rated power. Full range is defined as substantially including bass, middle and...
April 1, 1975
Loudspeakers, Power Rating, Single Voice Coil
This test measures the loudspeaker's ability to provide long service with rated maximum input power. This test may be used as a life test. Two causes of failure are: thermal, due to overheating the...

References

Advertisement