ISO 3966
Measurement of fluid flow in closed conduits — Velocity area method using Pitot static tubes
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This International Standard specifies a method for the determination in a closed conduit of the volume rate of flow of a regular flow:
a) of a fluid of substantially constant density or corresponding to a Mach number not exceeding 0,25;
b) with substantially uniform stagnation temperature across the measuring cross-section;
c) running full in the conduit;
d) under steady flow conditions.
In particular, it deals with the technology and maintenance of Pitot static tubes, with the calculation of local velocities from measured differential pressures and with the computation of the flow rate by velocity integration.
Document History