ASHRAE - HVAC SYSTEMS AND EQUIPMENT IP CH 38

CONDENSERS

inactive
Organization: ASHRAE
Publication Date: 1 January 2008
Status: inactive
Page Count: 20
scope:

Liquid-chilling systems cool water, brine or other secondary coolant for air conditioning or refrigeration. The system may be either factory-assembled and wired or shipped in sections for erection in the field. The most frequent application is water chilling for air conditioning, although brine cooling for lowtemperature refigeration and chilling fluids in industrial processes are also common.

Thc basic components of a vapor-compression, liquid-chilling system include a compressor, liquid cooler (evaporator), condenser, compressor drive, liquid-refrigerant expansion or flowcontrol device, and control center; it may also include a receiver, economizer, expansion turbine, and/or subcooler. In addition, auxiliary components may be used, such as a lubricant cooler, lubricant separator, lubricant-return device, purge unit, lubricant pump, refrigerant transfer unit, refrigerant vents, and/or additional control valves

Document History

COMPRESSORS
A description is not available for this item.
HVAC SYSTEMS AND EQUIPMENT IP CH 38
January 1, 2008
CONDENSERS
Liquid-chilling systems cool water, brine or other secondary coolant for air conditioning or refrigeration. The system may be either factory-assembled and wired or shipped in sections for erection in...
Liquid-Chilling Systems
Liquid-chilling systems cool water, brine or other secondary coolant for air conditioning or refrigeration. The system may be either factory-assembled and wired or shipped in sections for erection in...
Centrifugal Pumps
A description is not available for this item.
Centrifugal Pumps
A description is not available for this item.

References

Advertisement