ASHRAE - HVAC SYSTEMS AND EQUIPMENT IP CH 38
Liquid-Chilling Systems
| Organization: | ASHRAE |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 16 |
scope:
Liquid-chilling systems cool water, brine or other secondary coolant for air conditioning or refrigeration. The system may be either factory-assembled and wired or shipped in sections for erection in the field. The most frequent application is water chilling for air conditioning, although brine cooling for lowtemperature refigeration and chilling fluids in industrial processes are also common.
Thc basic components of a vapor-compression, liquid-chilling system include a compressor, liquid cooler (evaporator), condenser, compressor drive, liquid-refrigerant expansion or flowcontrol device, and control center; it may also include a receiver, economizer, expansion turbine, and/or subcooler. In addition, auxiliary components may be used, such as a lubricant cooler, lubricant separator, lubricant-return device, purge unit, lubricant pump, refrigerant transfer unit, refrigerant vents, and/or additional control valves
Document History