CSA - N285.0-08/N285.6 SERIES-08
General requirements for pressure-retaining systems and components in CANDU nuclear power plants/Material Standards for reactor components for CANDU nuclear power plants
| Organization: | CSA |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 218 |
scope:
This Standard specifies the technical requirements for the design, procurement, fabrication, installation, modification, repair, replacement, testing, examination, and inspection of, and other work related to, pressure-retaining and containment systems, components, and supports over the service life of a CANDU nuclear power plant.
This Standard applies to all pressure-retaining systems, including their components and supports, in a CANDU nuclear power plant.
This Standard applies to containment components, but does not apply to concrete containment structures.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History