FORD WSK-M4D649-A

POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 June 2008
Status: inactive
Page Count: 2
scope:

The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.

Document History

FORD WSK-M4D649-A
June 20, 2008
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.
October 18, 2005
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m³.
May 19, 1989
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3
1. SCOPE The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.

References

Advertisement