FORD WSK-M4D649-A
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 19 May 1989 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.
Document History
June 20, 2008
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.
October 18, 2005
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m³.
FORD WSK-M4D649-A
May 19, 1989
POLYETHYLENE (PE) FOAM, CHEMICALLY CROSSLINKED, CLOSED CELL, 30 KG/M3
1. SCOPE The material defined by this specification is a closed cell, chemically crosslinked polyethylene foam with a nominal density of 30 kg/m3.