ASTM International - ASTM C1160-97
Standard Specification for Chemical Resistant Carbon Brick
Organization: | ASTM International |
Publication Date: | 10 March 1997 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Refractories): | 81.080 |
scope:
1.1 This specification covers machine made uncored carbon brick produced from low ash calcined petroleum coke, suitable for use in masonry construction which will be exposed to various chemicals. These units are designed primarily for industries using hydrofluoric acid, fluoride salts and high concentrations of alkalies such as sodium and potassium hydroxide. Carbon brick are normally used with carbon filled chemical-resistant mortars.
1.2 This standard does not purport to address the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.