ASTM International - ASTM C1160-97(2012)

Standard Specification for Chemical-Resistant Carbon Brick (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
scope:

1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in masonry construction which will be exposed to various chemicals. These units are designed primarily for industries using hydrofluoric acid, fluoride salts, and high concentrations of alkalies such as sodium and potassium hydroxide. Carbon brick are normally used with carbon filled chemical-resistant mortars.

TABLE 1 General Guide to Chemical Resistance of Carbon BrickNote 1-This table is intended for use as a general guide to the resistance of carbon brick in immersion service at ambient temperatures. Specific recommendations should be obtained from the carbon brick manufacturer. Carbon brick can be used to 650°F (340°C). Over 650°F (340°C), strict environmental control is paramount to ensure that the environment is non-oxidizing.

Medium Chemical
Resistance

A

Nitric Acid, to 40 % R
Hydrofluoric Acid, to 40 % R
Blend-25 % Nitric, 10 % Hydrofluoric, 65 % Water R
Hydrochloric Acid, to 35 % R
Phosphoric Acid, to 75 % R
Sulfuric Acid, to 50 % R
Sodium Hydroxide, to 50 % R
Potassium Hydroxide, to 50 % R

A R = Recommended.TABLE 2 Physical and Chemical Requirements

Property Value
Compressive Strength, psi (MPa), min 6000 (41)
Modulus of Rupture, psi (MPa), min 1500 (10)
Water Absorption, %, max 10
Ash,% , max 8

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked, and suitable for use in masonry construction. This material... View More

Document History

ASTM C1160-97(2012)
August 1, 2012
Standard Specification for Chemical-Resistant Carbon Brick (Withdrawn 2021)
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
June 1, 2008
Standard Specification for Chemical-Resistant Carbon Brick
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
October 1, 2003
Standard Specification for Chemical-Resistant Carbon Brick
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
March 10, 1997
Standard Specification for Chemical Resistant Carbon Brick
1.1 This specification covers machine made uncored carbon brick produced from low ash calcined petroleum coke, suitable for use in masonry construction which will be exposed to various chemicals....
Advertisement