ASTM International - ASTM C1160-97

Standard Specification for Chemical Resistant Carbon Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1997
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
scope:

1.1 This specification covers machine made uncored carbon brick produced from low ash calcined petroleum coke, suitable for use in masonry construction which will be exposed to various chemicals. These units are designed primarily for industries using hydrofluoric acid, fluoride salts and high concentrations of alkalies such as sodium and potassium hydroxide. Carbon brick are normally used with carbon filled chemical-resistant mortars.

1.2 This standard does not purport to address the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2012
Standard Specification for Chemical-Resistant Carbon Brick (Withdrawn 2021)
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
June 1, 2008
Standard Specification for Chemical-Resistant Carbon Brick
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
October 1, 2003
Standard Specification for Chemical-Resistant Carbon Brick
1.1 This specification covers machine made solid uncored carbon brick produced from either metallurgical or petroleum calcined coke, baked to a minimum 1850°F (1010°C), and suitable for use in...
ASTM C1160-97
March 10, 1997
Standard Specification for Chemical Resistant Carbon Brick
1.1 This specification covers machine made uncored carbon brick produced from low ash calcined petroleum coke, suitable for use in masonry construction which will be exposed to various chemicals....
Advertisement