CEN - EN 2465

Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa Less than or equal to Rm Less than or equal to 680 MPa - Bar for machining - 4 mm Less than or equal to De Less than or equal to 100 mm

inactive
Organization: CEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

September 1, 2019
Aerospace series - Steel X2CrNi18-9 (1.4307) - Softened - 450 MPa ≤ Rm ≤ 680 MPa - Bars for machining - 4 mm ≤ De ≤ 100 mm
This document specifies the requirements relating to: Steel X2CrNi18-9 (1.4307) Softened 450 MPa ≤ Rm ≤ 680 MPa Bars for machining 4 mm ≤ De ≤ 100 mm for aerospace applications.
EN 2465
October 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa Less than or equal to Rm Less than or equal to 680 MPa - Bar for machining - 4 mm Less than or equal to De Less than or equal to 100 mm
A description is not available for this item.

References

Advertisement