CEN - EN 2465
Aerospace series - Steel X2CrNi18-9 (1.4307) - Softened - 450 MPa ≤ Rm ≤ 680 MPa - Bars for machining - 4 mm ≤ De ≤ 100 mm
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Softened
450 MPa ≤ Rm ≤ 680 MPa
Bars for machining
4 mm ≤ De ≤ 100 mm
for aerospace applications.
Document History
EN 2465
September 1, 2019
Aerospace series - Steel X2CrNi18-9 (1.4307) - Softened - 450 MPa ≤ Rm ≤ 680 MPa - Bars for machining - 4 mm ≤ De ≤ 100 mm
This document specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Softened
450 MPa ≤ Rm ≤ 680 MPa
Bars for machining
4 mm ≤ De ≤ 100 mm
for aerospace applications.
October 1, 2007
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa Less than or equal to Rm Less than or equal to 680 MPa - Bar for machining - 4 mm Less than or equal to De Less than or equal to 100 mm
A description is not available for this item.