DOD - SMD 5962-97511

MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 July 2008
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 26, 2022
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
December 21, 2016
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-97511
July 22, 2008
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 9, 2002
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 22, 1998
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 26, 1997
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 9, 1997
MICROCIRCUIT, LINEAR, WIDE INPUT VOLTAGE, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement