NPFC - MIL-M-38510/320

MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 6 March 1985
Status: inactive
Page Count: 40
scope:

This specification covers the detail requirements for monolithic silicon, low-power Schottky, TTL, binary and decade counters. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Presettable decade counter, cascadable 02 Presettable 4-bit binary counter, cascadable 03 Decade counter 04 4-bit binary counter

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (l4-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range- - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ Device types 01 and 02 - - - - - - - 148.5 mW Device types 03 and 04 - - - - - - - 82.5 mW Lead temperature (soldering, 10 seconds) +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, and D - - - - - - - - (see MIL-M-38510, Appendix C) Case 2 - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- 2.0 V dc Maximum low-level input voltage (VIL) - 0.7 V dc Normalized fanout (each output) - - - - 10 maximum Width of input count pulse, tp(IN) Types 01 and 02 [C bar][P bar][0 bar] - - - - - - - - - - - - - - - - 20 ns minimum [C bar][P bar][1 bar] - - - - - - - - - - - - - - - - 30 ns minimum Types 03 and 04 Input A - - - - - - - - - - - - - - 17 ns minimum Input B - - - - - - - - - - - - - - 34 ns minimum Width of reset pulse, tp(reset) Types 01 and 02 - - - - - - - - - - - 20 ns minimum Types 03 and 04 - - - - - - - - - - - 25 ns minimum Input clock frequency, fclock Types 01 and 02 [C bar][P bar][0 bar] - - - - - - - - - - - - - - - - 0 to 30 MHz [C bar][P bar][1 bar] - - - - - - - - - - - - - - - - 0 to 15 MHz Types 03 and 04 Input A - - - - - - - - - - - - - - 0 to 29 MHz Input B - - - - - - - - - - - - - - 0 to 13 MHz Width of parallel load pulse, tW([P bar][L bar]) Types 01 and 02 - - - - - - - - - - - 20 ns minimum Setup time, t(SETUP) Types 01 and 02 Data inputs high- - - - - - - - - - 10 ns minimum Data inputs low - - - - - - - - - - 15 ns minimum Enable time from load, reset to clock, tEN Types 01 and 02 - - - - - - - - - - 20 ns minimum Hold time at data inputs, tH Types 01 and 02 - - - - - - - - - - - 20 ns minimum Case operating temperature range (TC)- - - - - - - - - - - - - - - - - ×55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar Low-Power Schottky TTL. Counters, Cascadable, Monolithic Silicon
A description is not available for this item.
March 14, 2013
Microcircuits, Digital, Bipolar Low-Power Schottky TTL. Counters, Cascadable, Monolithic Silicon
A description is not available for this item.
June 4, 2008
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, binary and decade counters. Two product assurance classes and a choice of case outlines and lead...
July 14, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, binary and decade counters. Two product assurance classes and a choice of case outlines and lead...
June 28, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
March 8, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/320
March 6, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky, TTL, binary and decade counters. Two product assurance classes and a choice of case outlines and lead...
September 13, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
February 28, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
November 3, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
January 15, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
April 8, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
November 24, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
February 25, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
November 16, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.
September 2, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, COUNTERS, CASCADABLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement