ISO 8279
Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 °C, 600 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/425 °C, 1 100 MPa (at ambient temperature)/235 °C, 1 100 MPa (at ambient temperature)/315 °C, 1 100 MPa (at ambient temperature)/650 °C, 1 210 MPa (at ambient temperature)/730 °C, 1 250 MPa (at ambient temperature)/235 °C and 1 550 MPa (at ambient temperature)/600 °C - Dimensions
| Organization: | ISO |
| Publication Date: | 1 August 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This International Standard specifies the dimensions of plain, hexagonal nuts, of normal height, normal across flats, with MJ threads, of classifications: 600 MPa1)/120 °C2), 600 MPa1)/235 °C2), 900 MPa1)/425 °C2), 1 100 MPa1)/235 °C2), 1 100 MPa1)/315 °C2), 1 100 MPa1)/650 °C2), 1 210 MPa1)/730 °C2), 1 250 MPa1)/235 °C2) and 1 550 MPa1)/600 °C2).
Nuts provided with holes are intended to be used with lockwire in conformity with ISO 245.
This International Standard is only applicable for the compilation of aerospace product standards.
Document History