ISO 8279

Aerospace - Nuts, Hexagonal, Plain, Nrml Ht., Nrml Across Flats, with MJ Threads, Cls: 600 MPa (at Ambt T)/120 Dgs. C, 600 MPa (at Ambt T)/235 Dgs. C, 900 MPa (at Ambt T)/425 Dgs. C, 1 100 MPa (at Ambt T)/235 Dgs. C, 1 100 MPa (at Ambt T)/315 Dgs. C, 1 100 MPa (at Ambt T)/650 Degs. C, 1 210 MPa (at Ambt T)/730 Degs. C, 1 250 MPa (at Ambt T)/235 Dgs. C and 1 550 MPa (at Ambt T)/600 Dgs. C - Dims.

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 1997
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

August 1, 2008
Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 °C, 600 MPa (at ambient temperature)/235 °C, 900 MPa (at ambient temperature)/425 °C, 1 100 MPa (at ambient temperature)/235 °C, 1 100 MPa (at ambient temperature)/315 °C, 1 100 MPa (at ambient temperature)/650 °C, 1 210 MPa (at ambient temperature)/730 °C, 1 250 MPa (at ambient temperature)/235 °C and 1 550 MPa (at ambient temperature)/600 °C - Dimensions
This International Standard specifies the dimensions of plain, hexagonal nuts, of normal height, normal across flats, with MJ threads, of classifications: 600 MPa1)/120 °C2), 600 MPa1)/235 °C2), 900...
ISO 8279
September 1, 1997
Aerospace - Nuts, Hexagonal, Plain, Nrml Ht., Nrml Across Flats, with MJ Threads, Cls: 600 MPa (at Ambt T)/120 Dgs. C, 600 MPa (at Ambt T)/235 Dgs. C, 900 MPa (at Ambt T)/425 Dgs. C, 1 100 MPa (at Ambt T)/235 Dgs. C, 1 100 MPa (at Ambt T)/315 Dgs. C, 1 100 MPa (at Ambt T)/650 Degs. C, 1 210 MPa (at Ambt T)/730 Degs. C, 1 250 MPa (at Ambt T)/235 Dgs. C and 1 550 MPa (at Ambt T)/600 Dgs. C - Dims.
A description is not available for this item.
January 1, 1985
Aerospace - Plain Hexagon Nuts with Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius First Edition
A description is not available for this item.
Advertisement