IEC 60571
Electronic Equipment Used on Rail Vehicles
| Organization: | IEC |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
This International Standard applies to all electronic equipment for control, regulation, protection, supply, etc. installed on rail vehicles and associated with
- either the accumulator battery of the vehicle;
- or a low-voltage power supply source with or without a direct connection to the contact system (transformer, potentiometer device, auxiliary supply) with the exception of electronic power circuits, which conform to IEC 61287-1.
This standard covers the conditions of operation, design, construction, and testing of electronic equipment, as well as basic hardware and software requirements considered necessary for competent, reliable equipment.
Additional requirements in other standards or individual specifications may complement this standard, if they are justified.
Document History