IEC 60571

Electronic Equipment Used on Rail Vehicles

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2006
Status: inactive
Page Count: 102
ICS Code (Railway rolling stock): 45.060
scope:

This International Standard applies to all electronic equipment for control, regulation, protection, supply, etc. installed on rail vehicles and associated with

- either the accumulator battery of the vehicle;

- or a low-voltage power supply source with or without a direct connection to the contact system (transformer, potentiometer device, auxiliary supply) with the exception of electronic power circuits, which conform to IEC 61287-1.

This standard covers the conditions of operation, design, construction, and testing of electronic equipment, as well as basic hardware and software requirements considered necessary for competent, reliable equipment.

Additional requirements in other standards or individual specifications may complement this standard, if they are justified.

Specific requirements related to practices necessary to assure defined levels of functional safety are to be determined in accordance with 4.6.3.1 and 4.6.3.2 of IEC 62278 and its informative Annex A.

Software safety integrity level of 1 or higher shall only be considered when it is shown that a residual safety risk remains and that it has to be carried by the software driven programmable electronic system. In such a case (i.e. software safety integrity level 1 or higher), IEC 62279 is applicable.

For the purposes of this standard, electronic equipment is defined as equipment mainly composed of semiconductor devices and recognized associated components. These components will mainly be mounted on printed boards.

NOTE Sensors (current, voltage, speed, etc.) and firing unit printed board assemblies for power electronic devices are covered by this standard. Complete firing units are covered by IEC 61287-1.

Document History

September 1, 2012
Railway applications – Electronic equipment used on rolling stock
This International Standard applies to all electronic equipment for control, regulation, protection, supply, etc., installed on rail vehicles and associated with: - either the accumulator battery of...
IEC 60571
December 1, 2006
Electronic Equipment Used on Rail Vehicles
This International Standard applies to all electronic equipment for control, regulation, protection, supply, etc. installed on rail vehicles and associated with – either the accumulator battery of...
February 1, 1998
Electronic Equipment Used on Rail Vehicles
This International Standard applies to all electronic equipment for control, regulation, protection, supply, etc. installed on rail vehicles and associated with – either the accumulator battery of...
February 1, 1998
Electronic Equipment Used on Rail Vehicles
A description is not available for this item.
January 1, 1977
Rules for electronic equipment used on rail vehicles
This standard applies to any electronic equipment for control and regulation, protection, supply, etc., installed on rail vehicles associated with: — either the accumulator battery of the vehicle —...

References

Advertisement