BSI - BS EN 4630
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than are Equal to 200 mm - 900 MPa Less than are Equal to Rm Less than are Equal to 1 050 MPa
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 August 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
June 23, 2021
Draft BS EN 4630 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
April 24, 2019
Draft BS EN 4630 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
October 31, 2014
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
BS EN 4630
August 29, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than are Equal to 200 mm - 900 MPa Less than are Equal to Rm Less than are Equal to 1 050 MPa
A description is not available for this item.