BSI - 19/30395273 DC

Draft BS EN 4630 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa

pending
Organization: BSI
Publication Date: 24 April 2019
Status: pending
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

June 23, 2021
Draft BS EN 4630 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
19/30395273 DC
April 24, 2019
Draft BS EN 4630 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
October 31, 2014
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
August 29, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than are Equal to 200 mm - 900 MPa Less than are Equal to Rm Less than are Equal to 1 050 MPa
A description is not available for this item.

References

Advertisement