FORD - WSS-M1P96-B2

PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 29 July 2008
Status: inactive
Page Count: 3
scope:

These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.

Document History

December 14, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
February 12, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
WSS-M1P96-B2
July 29, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
April 18, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.

References

Advertisement