FORD - WSS-M1P96-B2
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 14 December 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
Document History
WSS-M1P96-B2
December 14, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
February 12, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
July 29, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
April 18, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 2 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.