DIN ISO 16000-24
Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compounds and carbonyl compounds without formaldehyde concentrations by sorptive building materials (ISO/DIS 16000-24:2008)
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
Document History
March 1, 2019
Innenraumluftverunreinigungen - Teil 24: Leistungspruefung zur Beurteilung der Konzentrationsminderung von fluechtigen organischen Verbindungen durch sorbierende Baumaterialien (ISO 16000-24:2018)
Dieser Teil der ISO 16000 legt ein allgemeines Laborprüfverfahren zur Bewertung der Konzentrationsminderung von flüchtigen organischen Verbindungen (VOC, en: volatile organic compounds) durch...
December 1, 2017
Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compound concentrations by sorptive building materials (ISO/DIS 16000-24:2017); Text in German and English
A description is not available for this item.
January 1, 2013
Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compound (except formaldehyde) concentrations by sorptive building materials (ISO 16000-24:2009)
Dieser Teil der ISO 16000 legt ein allgemeines Laboratoriumsprüfverfahren zur Bewertung der Konzentrationsminderung an flüchtigen organischen Verbindungen (ohne Formaldehyd) durch sorbierende...
DIN ISO 16000-24
August 1, 2008
Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compounds and carbonyl compounds without formaldehyde concentrations by sorptive building materials (ISO/DIS 16000-24:2008)
A description is not available for this item.