DS/ISO 13491-2
Banking - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in financial transactions
| Organization: | DS |
| Publication Date: | 25 September 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This part of ISO 13491 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes, as specified in ISO 9564, ISO 16609 and ISO 11568, in the financial services environment. IC payments cards are subject to the requirements identified in this standard up until the time of issue, after which they are to be regarded as a "personal" device and outside of the scope of this standard. This part of ISO 13491 does not address issues arising from the denial of service of a SCD. In the checklists given in annexes A to H, the term "not feasible" is intended to convey the notion that although a particular attack might be technically possible it would not be economically viable, since carrying out the attack would cost more than any benefits obtained from a successful attack. In addition to attacks for purely economic gain, malicious attacks directed toward loss of reputation need to be considered.
Document History