DS/ISO 13491-2

Financial services – Secure cryptographic devices (retail) – Part 2: Security compliance checklists for devices used in financial transactions

active, Most Current
Organization: DS
Publication Date: 27 January 2023
Status: active
Page Count: 48
ICS Code (IT applications in banking): 35.240.40
scope:

This document specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in ISO 9564‑1, ISO 9564‑2, ISO 16609, and ISO 11568 in the financial services environment. Integrated circuit (IC) payment cards are subject to the requirements identified in this document up until the time of issue, after which they are to be regarded as a "personal" device and outside of the scope of this document.

Document History

DS/ISO 13491-2
January 27, 2023
Financial services – Secure cryptographic devices (retail) – Part 2: Security compliance checklists for devices used in financial transactions
This document specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in ISO 9564‑1, ISO 9564‑2, ISO 16609, and ISO 11568 in...
March 27, 2017
Financial services – Secure cryptographic devices (retail) – Part 2: Security compliance checklists for devices used in financial transactions
ISO 13491-2:2017 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in ISO 9564‑1, ISO 9564‑2, ISO 16609,...
April 4, 2016
Financial services -- Secure cryptographic devices (retail) – Part 2: Security compliance checklists for devices used in financial transactions
This part of ISO 13491 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in H.5, ISO 9564-2, ISO 16609, ISO 11568-1,...
September 25, 2007
Banking - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in financial transactions
This part of ISO 13491 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes, as specified in ISO 9564, ISO 16609 and ISO 11568, in the...
February 21, 2001
Banking - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in magnetic stripe card systems
This part of ISO 13491 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporation crypthographic processes, as specified in ISO 9564, ISO 9807 and ISO 11568, in a...
Financial services - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in financial transactions
This part of ISO 13491 specifies checklists to be used to evaluate secure cryptographic devices (SCDs) incorporating cryptographic processes as specified in H.5, ISO 9564-2, ISO 16609, ISO 11568-1,...
Advertisement