DIN EN 61158-6-20
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2007); English version EN 61158-6-20:2008, only on CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Application layer): | 35.100.70 |
Document History
September 1, 2015
Industrielle Kommunikationsnetze - Feldbusse - Teil 6-20: Protokollspezifikation des Application Layer (Anwendungsschicht) - Typ 20-Elemente (IEC 61158-6-20:2014); Englische Fassung EN 61158-6-20:2014, nur auf CD-ROM
A description is not available for this item.
March 1, 2013
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2010); English version EN 61158-6-20:2012, only on CD-ROM
A description is not available for this item.
DIN EN 61158-6-20
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2007); English version EN 61158-6-20:2008, only on CD-ROM
A description is not available for this item.