DIN EN 61158-6-20

Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2010); English version EN 61158-6-20:2012, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 60
ICS Code (Microprocessor systems): 35.160
ICS Code (Application layer): 35.100.70

Document History

September 1, 2015
Industrielle Kommunikationsnetze - Feldbusse - Teil 6-20: Protokollspezifikation des Application Layer (Anwendungsschicht) - Typ 20-Elemente (IEC 61158-6-20:2014); Englische Fassung EN 61158-6-20:2014, nur auf CD-ROM
A description is not available for this item.
DIN EN 61158-6-20
March 1, 2013
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2010); English version EN 61158-6-20:2012, only on CD-ROM
A description is not available for this item.
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 6-20: Application layer protocol specification - Type 20 elements (IEC 61158-6-20:2007); English version EN 61158-6-20:2008, only on CD-ROM
A description is not available for this item.

References

Advertisement