DIN EN 61158-4-11
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2007); English version EN 61158-4-11:2008, only on CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Data link layer): | 35.100.20 |
Document History
September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2014); English version EN 61158-4-11:2014, only on CD-ROM
A description is not available for this item.
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 4-11: Protokollspezifikation des Data Link Layer (Sicherungsschicht) - Typ 11-Elemente (IEC 61158-4-11:2010); Englische Fassung EN 61158-4-11:2012, nur auf CD-ROM
General
The data-link layer provides basic time-critical messaging communications between devices in an automation environment.
This protocol provides communication opportunities to all...
DIN EN 61158-4-11
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2007); English version EN 61158-4-11:2008, only on CD-ROM
A description is not available for this item.