DIN EN 61158-4-11

Industrielle Kommunikationsnetze - Feldbusse - Teil 4-11: Protokollspezifikation des Data Link Layer (Sicherungsschicht) - Typ 11-Elemente (IEC 61158-4-11:2010); Englische Fassung EN 61158-4-11:2012, nur auf CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 138
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20
scope:

General

The data-link layer provides basic time-critical messaging communications between devices in an automation environment.

This protocol provides communication opportunities to all participating data-link entities

a) in a synchronously-starting cyclic manner, according to a pre-established schedule, and

b) in a cyclic or acyclic asynchronous manner, as requested each cycle by each of those data-link entities.

Thus this protocol can be characterized as one which provides cyclic and acyclic access asynchronously but with a synchronous restart of each cycle.

Document History

September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2014); English version EN 61158-4-11:2014, only on CD-ROM
A description is not available for this item.
DIN EN 61158-4-11
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 4-11: Protokollspezifikation des Data Link Layer (Sicherungsschicht) - Typ 11-Elemente (IEC 61158-4-11:2010); Englische Fassung EN 61158-4-11:2012, nur auf CD-ROM
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2007); English version EN 61158-4-11:2008, only on CD-ROM
A description is not available for this item.

References

Advertisement