DLA - SMD-5962-86880 REV B
MICROCIRCUIT, LINEAR, CMOS ARINC BUS INTERFACE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 March 1990 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HS3282 CMOS ARINC bus interface circuit 1/ 02 HI8282 CMOS ARINC bus interface circuit 1/
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - 7.0 V dc Voltage at any pin (except 2, 3, 4, and 5) - - - - - GND −0.3 V dc to VCC +0.3 V dc Voltage at pins 2, 3, 4, and 5 - - - - - - - - - - - −29 V dc to +29 V dc Storage temperature range (Tstg) - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Case Q - - - - - - - - - - - - - - - - - - - - - - 1.875 W at +25°C 3/ Case X - - - - - - - - - - - - - - - - - - - - - - 1.25 W at +25°C 3/ Maximum junction temperature (TJ) - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C
Supply voltage (VCC) - - - - - - - - - - - - - - - - 5.0 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C ARINC inputs: Logic "1" input voltage (VIH)- - - - - - - - - - - 6.7 V dc minimum to 13 V dc maximum Logic "0" input voltage (VIL)- - - - - - - - - - - −6.7 V dc minimum to −13 V dc maximum Null input voltage (VIN) - - - - - - - - - - - - - −2.5 V dc minimum to +2.5 V dc maximum Common mode voltage V (VCH) - - - - - - - - - - - −5 V dc minimum to +5 V dc maximum
Bidirectional inputs: Logic "1" input voltage (VIH)- - - - - - - - - - - 2.1 V dc minimum Logic "0" input voltage (VIL)- - - - - - - - - - - 0.7 V dc maximum All other inputs: Logic "1" input voltage (VIH)- - - - - - - - - - - 3.5 V dc minimum Logic "0" input voltage (VIL)- - - - - - - - - - - 0.7 V dc maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History