ISO/IEC 23000-7

Information technology - Multimedia application format (MPEG-A) - Part 7: Open access application format

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: active
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This International Standard specifies a container format, which can contain any type of content and can also transport additional metadata. This packaging mechanism offers the possibility to enrich the content with human and machine-readable metadata and is not limited to a specific content type. Unlike other application formats, the open access application format is not a multimedia-based format.

The open access application format doesn't use encryption mechanisms to protect the access of the content. However the content can be protected by digital signatures, which allow the verification of the integrity, authenticity and non-repudiation of the content.

Document History

April 1, 2009
Information technology - Multimedia application format (MPEG-A) - Part 7: Open access application format AMENDMENT 1: Conformance and reference software for open access application format
This International Standard specifies a container format, which can contain any type of content and can also transport additional metadata. This packaging mechanism offers the possibility to enrich...
ISO/IEC 23000-7
August 15, 2008
Information technology - Multimedia application format (MPEG-A) - Part 7: Open access application format
This International Standard specifies a container format, which can contain any type of content and can also transport additional metadata. This packaging mechanism offers the possibility to enrich...

References

Advertisement