ISO/IEC TR 18037

Programming languages - C - Extensions to support embedded processors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2008
Status: active
Page Count: 106
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors.

Each clause in this Technical Report deals with a specific topic. The first subclauses of clauses 4, 5 and 6 contain a technical description of the features of the topic. These subclauses provide an overview but do not contain all the fine details. The last subclause of each clause contains the editorial changes to the standard necessary to fully specify the topic in the standard, and thereby provides a complete definition. Additional explanation and rationale are provided in the Annexes.

Document History

ISO/IEC TR 18037
June 15, 2008
Programming languages - C - Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this...
July 15, 2004
Programming languages - C - Extensions to support embedded processors
A description is not available for this item.

References

Advertisement