CSA - ISO/IEC TR 24732:12

Information technology — Programming languages, their environments and system software interfaces — Extension for the programming language C to support decimal floating-point arithmetic

active, Most Current
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 45
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Report specifies an extension to the programming language C, specified by the International Standard ISO/IEC 9899:1999. The extension provides support for decimal floating-point arithmetic that is intended to be consistent with the specification in IEEE 754-2008. Any conflict between the requirements described here and that specification is unintentional. This Technical Report defers to IEEE 754-2008.

The binary floating-point arithmetic as specified in IEEE 754-2008 is not considered in this Technical Report.

Document History

Information technology — Programming languages, their environments and system software interfaces — Extension for the programming language C to support decimal floating-point arithmetic
This Technical Report specifies an extension to the programming language C, specified by the International Standard ISO/IEC 9899:1999. The extension provides support for decimal floating-point...
January 1, 2012
Information technology - Programming languages, their environments and system software interfaces - Extension for the programming language C to support decimal floating-point arithmetic
This Technical Report specifies an extension to the programming language C, specified by the International Standard ISO/IEC 9899:1999. The extension provides support for decimal floating-point...
ISO/IEC TR 24732:12
January 1, 2012
Information technology — Programming languages, their environments and system software interfaces — Extension for the programming language C to support decimal floating-point arithmetic
This Technical Report specifies an extension to the programming language C, specified by the International Standard ISO/IEC 9899:1999. The extension provides support for decimal floating-point...

References

Advertisement