CSA - CAN/CSA-M424.3-M90

Braking Perfiomance - Rubber-Tired, SelF Propelzed Undgvound Mining Machines

inactive
Organization: CSA
Publication Date: 1 August 1990
Status: inactive
Page Count: 20
scope:

Describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with maximum rated speeds of 32 kph or less and having a rated gross mass of 45 000 kg or less.

In this Standard, "shall" indicates a mandatory requirement; "should" indicates a recommendation, or that which is advised but not mandatory. Notes accompanying clauses do not include mandatory or alternative requirements. The purpose of a note accompanying a clause is to separate from the text explanatory or informative material that is not properly a part of the Standard. Notes to figures and tables are considered to be part of the figure or table and are written as mandatory requirements.

Purpose

To define minimum braking system performance for rubber-tired, self-propelled underground machines

Document History

January 1, 2022
Braking performance — Rubber-tired, self-propelled underground mining machines
General This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining...
CAN/CSA-M424.3-M90
August 1, 1990
Braking Perfiomance - Rubber-Tired, SelF Propelzed Undgvound Mining Machines
Describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with maximum rated...
August 1, 1990
Braking Performance — Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
August 1, 1990
Braking Performance - Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
January 1, 1990
Braking Performance — Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
January 1, 1990
Braking Performance - Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
Advertisement