CSA - M424.3:22

Braking performance — Rubber-tired, self-propelled underground mining machines

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 25
ICS Code (Mining equipment in general): 73.100.01
scope:

General

This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines.

This Standard provides minimum braking system performance for rubber-tired, self-propelled underground machines, and test criteria by which machine braking system performance may be verified.

Notes:

1) Additional requirements for brake systems on machines used in coal and gassy underground mines are found in CSA M424.1.

2) Additional requirements for dynamic and continuous retarding systems are found in CSA M424.4.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

M424.3:22
January 1, 2022
Braking performance — Rubber-tired, self-propelled underground mining machines
General This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining...
August 1, 1990
Braking Perfiomance - Rubber-Tired, SelF Propelzed Undgvound Mining Machines
Describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with maximum rated...
August 1, 1990
Braking Performance — Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
August 1, 1990
Braking Performance - Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
January 1, 1990
Braking Performance — Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...
January 1, 1990
Braking Performance - Rubber-Tired, Self-Propelled Underground Mining Machines
This Standard describes minimum performance criteria for the service braking system, secondary braking system, and parking system for rubber-tired, self-propelled underground mining machines with...

References

Advertisement