CSA - M424.4:22
Self-propelled, electrically driven, non-rail-bound mobile machines for use in non-gassy underground mines
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Mining equipment in general): | 73.100.01 |
scope:
This Standard applies to self-propelled, electrically driven, non-rail-bound mobile machines for use in non-gassy underground mines. It provides requirements for such machines and is intended to be used in conjunction with CSA M424.0, CSA M424.1, CSA M424.2, and CSA M424.3, each as applicable.
This Standard considers battery-electric as the base system configuration. Hydrogen-fuel-cell-e
This Standard applies to those self-propelled machines using on-board voltages in the ranges of 50 V-1.5 kV AC at any frequency and 75 V-2.1 kV DC, including any repetition rate of pulsating DC. Voltages contained within on-board devices are not considered in this Standard.
This Standard addresses hazards relevant to the voltage range for underground mobile machines within its scope when the machinery is used as intended. It specifies appropriate technical measures for eliminating or reducing risks arising from significant hazards during commissioning, operation, and maintenance. The safety of operators, technicians, service and maintenance personnel, and bystanders is addressed in this Standard.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
Document History