ISO 3450

Earth-moving machinery - Wheeled or high-speed rubber-tracked machines - Performance requirements and test procedures for brake systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: active
Page Count: 30
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies minimum performance requirements and test procedures for the service, secondary and parking brake systems of wheeled and high-speed rubber-tracked earth-moving machines, for the uniform assessment of those brake systems.

It is applicable to the following earth-moving machinery, operating on work sites or in mining, or travelling on public roads:

- self-propelled, rubber-tyred earth-moving machines, as defined in ISO 6165;

- self-propelled rollers and landfill compactors, as defined in ISO 6165 and ISO 8811;

- self-propelled scrapers, as defined in ISO 7133;

- remote-control machines, as defined in ISO 6165, wheeled or rubber-tracked;

- derivative earth-moving machines with rubber tyres;

- earth-moving machines with rubber tracks and a maximum machine speed greater-than or equal to 20 km/h.

It is not applicable to pedestrian-controlled earth-moving machinery (see ISO 17063) or crawler earth-moving machines with steel or rubber tracks that travel at less-than 20 km/h (see ISO 10265). While purpose-built underground mining machines are not within the scope of this International Standard, its provisions can generally be applied to those machines with some braking performance modifications and additions.

NOTE At the time of publication, no International Standard dedicated to purpose-built underground mining machines had been developed.

Document History

ISO 3450
November 1, 2011
Earth-moving machinery - Wheeled or high-speed rubber-tracked machines - Performance requirements and test procedures for brake systems
This International Standard specifies minimum performance requirements and test procedures for the service, secondary and parking brake systems of wheeled and high-speed rubber-tracked earth-moving...
April 1, 1996
Earth-Moving Machinery - Braking Systems of Rubber-Tyred Machines - Systems and Performance Requirements and Test Procedures
This International Standard specifies minimum performance and test criteria for brake systems to enable uniform assessment of the braking capability of earth-moving machinery which operates on work...
October 15, 1985
Earth-moving machinery - Wheeled machines - Performance requirements and test procedures for braking systems
This International standards specifies minimum performances and test criteria for braking systems to enable uniform assessment of the braking capability of earth-moving machinery which opeates on...

References

Advertisement